70261134详情
Lapp 70261134重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certification marks
according to VDE 0293
Connector version
一侧倾斜
Factory colour
White
Type B
开放电缆端
Version
Cable
Core layout
Finely stranded according to VDE 0295, Class 5
Type A
PG插头
Cable use
Current
Nominal voltage (details)
operating voltage 250V
Cable standard
H03VV-F 3G 0,75 mm²
类型
ÖLFLEX PLUG H03VV-F 3G 0.75
70261134拓展信息








哦! 它是空的。