7027010详情
Lapp 7027010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
60
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
172.8
Low smoke (according to EN 61034-2)
无
Nominal cross section conductor
2.5
Core identification
Colour
Halogen free according to IEC 60754-2
无
Outer diameter approx.
14.4
Permitted cable outer temperature during assembling/handling
0 - 0
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 85
7027010拓展信息








哦! 它是空的。