7038906详情
Lapp 7038906重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
4.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.34
Min. permitted bending radius, stationary application/permanent installation
38.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
7038906拓展信息








哦! 它是空的。