72064120详情
Lapp 72064120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
90 Degrees
Manufacturer Part Number
AT21/U144/CSF90/BLB
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Inflammability class of insulation material according to with UL94
HB
组成
Non-Metallic
方向
Straight
连接类型
Snap-In
高度
77
0个相似型号
72064120拓展信息








哦! 它是空的。