73002712详情
Lapp 73002712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
12
Ambient temperature
-25 - 125
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1
Connectable conductor cross section multi-wired
0.14 - 1
Connectable conductor cross section solid-core
0.14 - 1
Contact insert without contacts
有
Diameter plug-in contact
1
Inflammability class of insulation material according to with UL94
V0
Material connector insert
Thermoplastic
Material contact
Brass
Material of contact surface
Gold
Overvoltage category
III
Pollution degree
3
Rated current In
7
Rated surge voltage
1.5
Type of electric connection
压接
With protective conductor
无
With wire protection
有
73002712拓展信息








哦! 它是空的。