73002723详情
Lapp 73002723重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Type of electric connection
焊接连接
Ambient temperature
-25 - 125
Rated current In
7
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1
Material connector insert
Thermoplastic
Diameter plug-in contact
1
Material of contact surface
Gold
Material contact
Brass
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.14 - 1
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
1.5
Connectable conductor cross section solid-core
0.14 - 1
73002723拓展信息








哦! 它是空的。