73220216详情
Lapp 73220216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spiral length (extended)
800
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
4.8
Spiral length (retracted)
200
Core identification
Colour
Nominal cross section conductor
0.14
Nominal voltage U0
50
Protective conductor
无
Nominal voltage U
50
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Manufacturer Part Number
73220216
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.05
Reach合规守则
unknown
连接器支持类型
线缆
73220216拓展信息








哦! 它是空的。