73220328详情
Lapp 73220328重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H340395022
Manufacturer
Simpson Electric
Spiral length (extended)
1600
Flame retardant
According to IEC/EN 60332-1-2
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
5.1
Spiral length (retracted)
400
Core identification
Colour
Nominal cross section conductor
0.14
Nominal voltage U0
50
Nominal voltage U
50
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
73220328拓展信息








哦! 它是空的。