73220378详情
Lapp 73220378重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Conductor category
Class 6 = very flexible
Core identification
Colour
Flame retardant
According to IEC/EN 60332-1-2
Material outer sheath
Polyurethane (PUR)
Nominal cross section conductor
0.25
Nominal voltage U
50
Nominal voltage U0
50
Outer diameter approx.
8.5
Permitted cable outer temperature during assembling/handling
-5 - 50
Spiral length (extended)
1600
Spiral length (retracted)
400
73220378拓展信息
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp
Lapp








哦! 它是空的。