73220852详情
Lapp 73220852重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spiral length (extended)
1000
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-30 - 50
Outer diameter approx.
7
Spiral length (retracted)
300
Nominal cross section conductor
0.75
Nominal voltage U0
250
Protective conductor
有
Nominal voltage U
250
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
73220852
Contact Materials
未说明
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.52
连接器类型
主电源连接器
Reach合规守则
compliant
73220852拓展信息








哦! 它是空的。