73222385详情
Lapp 73222385重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Connection 2
Coupler with protective contact (type F)
Colour outer sheath
Yellow
Outer diameter approx.
10.6
Connection 1
Socket outlet with protective contact (type F), straight
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
长度
5
73222385拓展信息








哦! 它是空的。