74034501详情
Lapp 74034501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1
Connectable conductor cross section multi-wired
0.14 - 1
Connectable conductor cross section solid-core
0.14 - 1
Diameter plug-in contact
1
Material contact
Brass
Material of contact surface
Gold
Type of electric connection
压接
74034501拓展信息








哦! 它是空的。