74320106详情
Lapp 74320106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector version
angled on both sides
Cable standard
H05VV-F 3G 1,5 mm²
Cable use
C13/C14 appliances
Type A
PG right-angle plug
Version
Cable
Type B
IEC C13 socket
Factory colour
Black
Temperature resistance
-5 - 70
Connection 2
Cold device plug angled, female
Colour outer sheath
Black
Outer diameter approx.
9.4
Connection 1
Socket outlet with protective contact (type F), right-angled
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Polyvinyl chloride (PVC)
长度
3.5
74320106拓展信息








哦! 它是空的。