75009712详情
Lapp 75009712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
1 - 1
Type of electric connection
焊接连接
Ambient temperature
-25 - 125
Rated current In
7
Connectable conductor cross section fine-strand without cable end sleeve
1 - 1
Material of contact surface
Gold
Connectable conductor cross section multi-wired
1 - 1
Pollution degree
3
Connectable conductor cross section solid-core
1 - 1
Contact Materials
Brass
RoHS
Non-Compliant
75009712拓展信息








哦! 它是空的。