79040200详情
Lapp 79040200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screws
Manufacturer part #
79040200
Content
1pc(s)
Case material
Metal
Factory colour
Grey
Inflammability class of insulation material according to with UL94
HB
系列
EPIC® H-B 10
类型
straight
特征
Cable input (straight),2x transverse brace,low type
宽度
43
高度
54.8
79040200拓展信息








哦! 它是空的。