79090401详情
Lapp 79090401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
防紫外线
有
宽度
43
高度
78.8
0个相似型号
79090401拓展信息








哦! 它是空的。