83252643详情
LAPP 83252643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
markers
Cable external diameter
2...4mm
Colour
transparent
Mechanical mounting
push-in
Cable accessories application
cables and wires
Gross weight
398g
Certificates
RoHS compliant
Operating temperature
-40...80°C
长度
30mm
Flammability rating
UL94V-0
83252643拓展信息













哦! 它是空的。