83252659详情
LAPP 83252659重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of cable accessories
markers
Cable external diameter
8...10mm
Colour
transparent
Mechanical mounting
push-in
Cable accessories application
cables and wires
Gross weight
275g
Certificates
RoHS compliant
Operating temperature
-40...80°C
长度
10mm
Flammability rating
UL94V-0
83252659拓展信息








哦! 它是空的。