CE6031L详情
Lapp CE6031L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 10
Overvoltage category
3
Pollution degree
2
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
69
频率
50/60 Hz
0个相似型号
CE6031L拓展信息








哦! 它是空的。