JD-5-5/AC380V详情
Lapp JD-5-5/AC380V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Connectable conductor cross section multi-wired
0.2 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 2.5
深度
13.4
高度
36.2
长度
36.2
宽度
7.5
JD-5-5/AC380V拓展信息








哦! 它是空的。