M08T02SFP详情
LAPP M08T02SFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of industrial module
switch Ethernet
Kind of module
managed
Mounting
for DIN rail mounting
Kind of connector1
SFP
Kind of connector
RJ45
Manufacturer series
ETHERLINE ACCESS M
Enclosure material
aluminium
Gross weight
400g
Certificates
RoHS compliant
Operating temperature
-40...75°C
Supply voltage
18...60V DC
Number of ports
10
IP rating
IP20
M08T02SFP拓展信息
LAPP








哦! 它是空的。