Lapp Group 0028146
- 收藏
- 对比
0028146
1418-0028146
集成电路(IC)
--
大陆
立即发货

?LFLEX? ROBOT 900 P - POWER AND CONTROL CABLE FüR BENDING AND TORSIONAL LOAD IN HARSH ENVIRONMENTAL CONDITIONS
1最小包装量--
0028146详情
Lapp Group 0028146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0028146
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.56
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
13.3
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
199.5
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
199.5
Min. permitted bending radius, stationary application/permanent installation
53.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Reach合规守则
unknown
连接器支持类型
线缆
0028146拓展信息







哦! 它是空的。