Lapp Group 0034231
- 收藏
- 对比
0034231
1418-0034231
集成电路(IC)
--
大陆
立即发货

0034231 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
0034231详情
Lapp Group 0034231重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0034231
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.25
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
5.4
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Braiding
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
21.6
Low smoke (according to EN 61034-2)
无
Reach合规守则
compliant
连接器支持类型
线缆
0034231拓展信息







哦! 它是空的。