Lapp Group 0046919
- 收藏
- 对比
0046919
1418-0046919
集成电路(IC)
--
大陆
立即发货

OLFLEX 180 EWKF High-Temp Silicone Control Cable, 10Awg/3c, Black
1最小包装量--
0046919详情
Lapp Group 0046919重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0046919
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.57
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 180
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-50 - 180
Outer diameter approx.
14
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
6
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
56
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Reach合规守则
unknown
连接器支持类型
线缆
0046919拓展信息







哦! 它是空的。