Lapp Group 19445000
- 收藏
- 对比
19445000详情
Lapp Group 19445000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
19445000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.65
Connections
Screws
Manufacturer part #
19445000
Content
1pc(s)
Case material
Metal
Pins
-
Factory colour
Grey
Inflammability class of insulation material according to with UL94
HB
系列
EPIC® H-A 10
类型
Sleeve housing side
Reach合规守则
compliant
连接器支持类型
连接器附件
特征
Cable input (lateral),Longitudinal brace pin,low type,+ in-line connector
宽度
29.5
高度
53.3
19445000拓展信息








哦! 它是空的。