Lapp Group 44429323
- 收藏
- 对比
44429323
1418-44429323
集成电路(IC)
--
大陆
立即发货

44429323 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
44429323详情
Lapp Group 44429323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
44429323
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 1.5
Diameter plug-in contact
2
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
0.75 - 1.5
Connectable conductor cross section solid-core
0.75 - 1.5
Reach合规守则
unknown
连接器支持类型
连接器附件
44429323拓展信息







哦! 它是空的。