Lapp Group 4571103
- 收藏
- 对比
4571103详情
Lapp Group 4571103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Copper
Material core insulation
Polyvinyl chloride (PVC)
Outer diameter approx.
12.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
35
Low smoke according to IEC 61034-2
无
Conductor category
Class 6 = very flexible
Voltage, Rating
-
Jacket Material
PVC
线规
2AWG
4571103拓展信息








哦! 它是空的。