Lapp Group 52000190
- 收藏
- 对比
52000190
1418-52000190
集成电路(IC)
--
大陆
立即发货

52000190 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
52000190详情
Lapp Group 52000190重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Risk Rank
5.72
Ihs Manufacturer
LAPP GROUP PVT LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
52000190
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
42
Material quality
Polystyrene
Shock resistant
无
Reach合规守则
unknown
连接器支持类型
连接器附件
52000190拓展信息







哦! 它是空的。