Lapp Group 52000200
- 收藏
- 对比
52000200
1418-52000200
集成电路(IC)
--
大陆
立即发货

52000200 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
52000200详情
Lapp Group 52000200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
52000200
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
48
Material quality
Polystyrene
Shock resistant
无
Reach合规守则
unknown
连接器支持类型
连接器附件
52000200拓展信息







哦! 它是空的。