Lapp Group 52032585
- 收藏
- 对比
52032585
1418-52032585
集成电路(IC)
--
大陆
立即发货

52032585 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
52032585详情
Lapp Group 52032585重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
52032585
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
12
Material quality
Steel
Shock resistant
无
Reach合规守则
unknown
连接器支持类型
连接器附件
52032585拓展信息







哦! 它是空的。