Lapp Group 52100325
- 收藏
- 对比
52100325
1418-52100325
集成电路(IC)
--
大陆
立即发货

52100325 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
52100325详情
Lapp Group 52100325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
52100325
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Glass-fibre reinforced
有
Thread length
9
Explosion-tested version
无
With locknut
无
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Reach合规守则
unknown
连接器支持类型
连接器附件
52100325拓展信息







哦! 它是空的。