Lapp Group 52100330
- 收藏
- 对比
52100330
1418-52100330
集成电路(IC)
--
大陆
立即发货

SKINDICHT A-PG to Metric Adapter, Male PG13 to Female M25, Poly Lt Gray
1最小包装量--
52100330详情
Lapp Group 52100330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
52100330
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.71
Glass-fibre reinforced
有
Thread length
10
Explosion-tested version
无
With locknut
无
Nominal thread size metric/PG
13.5
Wrench width
29
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Reach合规守则
unknown
连接器支持类型
连接器附件
52100330拓展信息







哦! 它是空的。