Lapp Group 52103445
- 收藏
- 对比
52103445
1418-52103445
集成电路(IC)
--
大陆
立即发货

52103445 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
52103445详情
Lapp Group 52103445重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
52103445
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
32
Material quality
Brass
Shock resistant
无
Reach合规守则
unknown
连接器支持类型
连接器附件
52103445拓展信息







哦! 它是空的。