Lapp Group 53016210
- 收藏
- 对比
53016210
1418-53016210
集成电路(IC)
--
大陆
立即发货

53016210 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
53016210详情
Lapp Group 53016210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
53016210
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3.5 - 8
With locknut
无
Thread type
NPT
Wrench width
19
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Reach合规守则
compliant
连接器支持类型
连接器附件
53016210拓展信息







哦! 它是空的。