Lapp Group 61803360
- 收藏
- 对比
61803360
1418-61803360
集成电路(IC)
--
大陆
立即发货

61803360 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
61803360详情
Lapp Group 61803360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.74
Ihs Manufacturer
LAPP GROUP PVT LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
61803360
Surface protection
Tinned
Bolt dimension (metric)
12
Nominal cross section
240
Reach合规守则
compliant
端子和接线板类型
环形端子
61803360拓展信息







哦! 它是空的。