Lapp Group 65500435
- 收藏
- 对比
65500435
1418-65500435
集成电路(IC)
--
大陆
立即发货

65500435 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
65500435详情
Lapp Group 65500435重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
65500435
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Degree of protection (IP)
IP66
Thread type
Metric
Model
Straight
Reach合规守则
unknown
连接器支持类型
连接器附件
65500435拓展信息







哦! 它是空的。