Lapp Group 70035400
- 收藏
- 对比
70035400
1418-70035400
集成电路(IC)
--
大陆
立即发货

70035400 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
70035400详情
Lapp Group 70035400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
70035400
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.72
Inflammability class of insulation material according to with UL94
HB
Reach合规守则
compliant
连接器支持类型
连接器附件
宽度
43
高度
74
70035400拓展信息







哦! 它是空的。