Lapp Group 70152600
- 收藏
- 对比
70152600
1418-70152600
集成电路(IC)
--
大陆
立即发货

70152600 datasheet pdf and Integrated Circuits (ICs) product details from Lapp Group stock available at utmel
1最小包装量--
70152600详情
Lapp Group 70152600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.72
Ihs Manufacturer
LAPP GROUP PVT LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
70152600
Inflammability class of insulation material according to with UL94
HB
Reach合规守则
compliant
连接器支持类型
连接器附件
宽度
43
高度
76
70152600拓展信息







哦! 它是空的。