Lattice Semiconductor C6UM
- 收藏
- 对比
C6UM
1423-C6UM
无类别的
--
大陆
立即发货

C6UM datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
C6UM详情
Lattice Semiconductor C6UM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3150 - 5040
Number of auxiliary contacts as normally open contact
0
Overload release current setting
441 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C6UM拓展信息







哦! 它是空的。