Lattice Semiconductor CLK5620AV
- 收藏
- 对比
CLK5620AV
1423-CLK5620AV
无类别的
--
大陆
立即发货

CLK5620AV datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
CLK5620AV详情
Lattice Semiconductor CLK5620AV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
64 - 160
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 18
Type of electrical connection of main circuit
Screw connection
CLK5620AV拓展信息







哦! 它是空的。