Lattice Semiconductor CP9742KS
- 收藏
- 对比
CP9742KS
1423-CP9742KS
无类别的
--
大陆
立即发货

CP9742KS datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
CP9742KS详情
Lattice Semiconductor CP9742KS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
CP9742KS拓展信息







哦! 它是空的。