Lattice Semiconductor GA16V8A-15LP
- 收藏
- 对比
GA16V8A-15LP
1423-GA16V8A-15LP
无类别的
--
大陆
立即发货

GA16V8A-15LP datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GA16V8A-15LP详情
Lattice Semiconductor GA16V8A-15LP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
4.9
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
20
Nominal voltage U
600
Conductor category
Class 5 = flexible
GA16V8A-15LP拓展信息







哦! 它是空的。