Lattice Semiconductor GA16V8D-25LPN
- 收藏
- 对比
GA16V8D-25LPN
1423-GA16V8D-25LPN
无类别的
--
大陆
立即发货

GA16V8D-25LPN datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GA16V8D-25LPN详情
Lattice Semiconductor GA16V8D-25LPN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
4.9
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Pink
Nominal voltage U
750
Conductor category
Class 5 = flexible
GA16V8D-25LPN拓展信息







哦! 它是空的。