Lattice Semiconductor GA216V8D
- 收藏
- 对比
GA216V8D
1423-GA216V8D
无类别的
--
大陆
立即发货

GA216V8D datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GA216V8D详情
Lattice Semiconductor GA216V8D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
19.9
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
10
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
249
Min. permitted bending radius, stationary application/permanent installation
150
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GA216V8D拓展信息







哦! 它是空的。