Lattice Semiconductor GAL16V8D-3LT
- 收藏
- 对比
GAL16V8D-3LT
1423-GAL16V8D-3LT
无类别的
--
大陆
立即发货

GAL16V8D-3LT datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GAL16V8D-3LT详情
Lattice Semiconductor GAL16V8D-3LT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 400
Colour outer sheath
Grey
Outer diameter approx.
6.2
Halogen free according to IEC 60754-2
有
Nominal cross section conductor
0.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
31
Nominal voltage U
500
GAL16V8D-3LT拓展信息







哦! 它是空的。