Lattice Semiconductor GAL22V10-7LP
- 收藏
- 对比
GAL22V10-7LP
1423-GAL22V10-7LP
无类别的
--
大陆
立即发货

GAL22V10-7LP datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GAL22V10-7LP详情
Lattice Semiconductor GAL22V10-7LP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
14
Core identification
Numbers
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
56
Nominal voltage U
600
Conductor category
Class 5 = flexible
GAL22V10-7LP拓展信息







哦! 它是空的。