Lattice Semiconductor GAL6002B-20LP(PROG)
- 收藏
- 对比
GAL6002B-20LP(PROG)
1423-GAL6002B-20LP(PROG)
无类别的
--
大陆
立即发货

GAL6002B-20LP(PROG) datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GAL6002B-20LP(PROG)详情
Lattice Semiconductor GAL6002B-20LP(PROG)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
18.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
187
Min. permitted bending radius, stationary application/permanent installation
94
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GAL6002B-20LP(PROG)拓展信息







哦! 它是空的。