Lattice Semiconductor GDX160A-5Q208
- 收藏
- 对比
GDX160A-5Q208
1423-GDX160A-5Q208
无类别的
--
大陆
立即发货

GDX160A-5Q208 datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GDX160A-5Q208详情
Lattice Semiconductor GDX160A-5Q208重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
12.3
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
GDX160A-5Q208拓展信息







哦! 它是空的。