Lattice Semiconductor GDX240VA
- 收藏
- 对比
GDX240VA
1423-GDX240VA
无类别的
--
大陆
立即发货

GDX240VA datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GDX240VA详情
Lattice Semiconductor GDX240VA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
5.7
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, moving application/free movement
43
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
GDX240VA拓展信息







哦! 它是空的。