Lattice Semiconductor GLA18V10B
- 收藏
- 对比
GLA18V10B
1423-GLA18V10B
无类别的
--
大陆
立即发货

GLA18V10B datasheet pdf and Unclassified product details from Lattice Semiconductor stock available at utmel
1最小包装量--
GLA18V10B详情
Lattice Semiconductor GLA18V10B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Blue
Outer diameter approx.
10.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
107
Min. permitted bending radius, stationary application/permanent installation
54
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GLA18V10B拓展信息







哦! 它是空的。